Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Pin/Socket Type | Corner |
---|---|
Length | 20.45mm, .805in |
Width | 4.57mm, .18in |
Height | 4.57mm, .18in |
Hardware Type | Guide Socket Kit |
Mounting Hardware | Nuts and Lockwashers |
Screw & Hole Thread Size | 4-40 |
For Use With | Standard Connectors |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
Cor. Guide Socket Assy. Rohs Compliant: Yes |Amp Te Connectivity 2025121 | Newark Electronics |
Connector GUIDE SOCKET M SERIES | Future Electronics |
Connector Accessories Guide Socket Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 202512-1?
Additional datasheets, footprints and schematics for 202512-1 are listed on our Part Details page. You can also find images and similar parts to 202512-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202512-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202512-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202512-1 fall under?
The 202512-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 202512-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202512-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 202512-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202512-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 202512-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202512-1 often in real-time on the comparison pages.
What if I can't find stock of 202512-1?
You can fill out our help required form which you can use to request a quote for 202512-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.