Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Weidmuller 3 phase 2025530000 & 2024810000 Delta System Surge Protectors |
---|---|
Accessory Type | Spare Arrester |
Product Range | - |
Peak Surge Current | 20kA |
Response Time | 25ns |
Spare Arrester, Surge Protector | Newark Electronics |
SPARE ARRESTER, SURGE PROTECTOR | element14 |
Surge Voltage Arrester 385V 40kA DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2025100000?
Additional datasheets, footprints and schematics for 2025100000 are listed on our Part Details page. You can also find images and similar parts to 2025100000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2025100000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2025100000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2025100000 fall under?
The 2025100000 is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to 2025100000 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2025100000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2025100000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2025100000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2025100000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2025100000 often in real-time on the comparison pages.
What if I can't find stock of 2025100000?
You can fill out our help required form which you can use to request a quote for 2025100000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.