Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
SVHC | No SVHC (12-Jan-2017) |
External Depth | 20mm |
External Width | 150mm |
Handle Material | Wood Laminate |
Height | 240mm |
Length Imperial | 7.3/4" |
Material | Wood Laminate |
Weight | 0.14kg |
Width | 150mm |
Techbrush General Cleaning Brush - 2025 | Newark Electronics |
Brush 1 3/8 x 1/4 Soft Brass | TechSpray 2025-1 | RS Americas |
BRUSH, GENERAL CLEANING | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2025-1?
Additional datasheets, footprints and schematics for 2025-1 are listed on our Part Details page. You can also find images and similar parts to 2025-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2025-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2025-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2025-1 fall under?
The 2025-1 is listed under Tools & Maintenance > Hand Tools > Other Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to 2025-1 when available in the Other Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2025-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2025-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2025-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 2025-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2025-1 often in real-time on the comparison pages.
What if I can't find stock of 2025-1?
You can fill out our help required form which you can use to request a quote for 2025-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.