Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Copper Alloy |
---|---|
Number of Rows | 1 |
Number of Positions | 30 |
Mated Height | .0433in, 1.1mm |
Centerline (Pitch) | .0197in, .5mm |
Zugelassene Standards | VESA |
Approved Standards | VESA |
PCB Mount Alignment | With |
Mating Retention | With |
LVDS Connector Product Type | Connector Shell |
Upper Shell Plated Lcedi 30P |Te Connectivity 2023347-2 | Newark Electronics |
Connector Accessories Shell | Avnet America |
Where can I find additional details, specifications and documents for a 2023347-2?
Additional datasheets, footprints and schematics for 2023347-2 are listed on our Part Details page. You can also find images and similar parts to 2023347-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2023347-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2023347-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2023347-2 fall under?
The 2023347-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > LVDS Connectors (LCEDI).
Can I view similar or alternative parts?
You can view similar parts to 2023347-2 when available in the LVDS Connectors (LCEDI) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2023347-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2023347-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2023347-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2023347-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2023347-2 often in real-time on the comparison pages.
What if I can't find stock of 2023347-2?
You can fill out our help required form which you can use to request a quote for 2023347-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.