Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Interface |
---|---|
Series | LCEDI |
Gender | Plug |
No. of Contacts | 40 |
Contact Termination | Solder |
Connector Mounting | Cable |
Contact Plating | Gold |
Contact Material | Copper Alloy |
Tray Assy Plug Insertmold Lced |Amp Te Connectivity 2023344-3 | Newark Electronics |
I/O Conn 40P 1R CONN ASSEM PLUG SGC PIN CNT GLD | Rapid Electronics |
TE Connectivity TRAY ASSY PLUG INSERTMOLD LCED I/O Conne | Distrelec |
Conn LCEDI PL 40 POS 0.5mm Solder RA Cable Mount 40 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 2023344-3?
Additional datasheets, footprints and schematics for 2023344-3 are listed on our Part Details page. You can also find images and similar parts to 2023344-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2023344-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2023344-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2023344-3 fall under?
The 2023344-3 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2023344-3 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2023344-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2023344-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2023344-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2023344-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2023344-3 often in real-time on the comparison pages.
What if I can't find stock of 2023344-3?
You can fill out our help required form which you can use to request a quote for 2023344-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.