Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Modules | 3 |
---|---|
Height | 3.156in |
Length | 1.509in |
Width | 1.23in |
Housing Color | Green |
Housing Material | Die Cast Aluminum |
Contact Type | Pin |
Product Type | Housing |
Housing Type | Receptacle |
Recept Kit,3 Module,g-Series |Amp Te Connectivity 202287-2 | Newark Electronics |
Receptacle Kit,3 Module, G-Series | TE Connectivity 202287-2 | RS Americas |
Connector Accessories Receptacle Module Shell Die Cast Aluminum Zinc Finish Olive Drab | Avnet America |
Headers & Wire Housings RECEPT KIT,3 MODULE G-SERIES | Sager |
Where can I find additional details, specifications and documents for a 202287-2?
Additional datasheets, footprints and schematics for 202287-2 are listed on our Part Details page. You can also find images and similar parts to 202287-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202287-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202287-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202287-2 fall under?
The 202287-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 202287-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202287-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 202287-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202287-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 202287-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202287-2 often in real-time on the comparison pages.
What if I can't find stock of 202287-2?
You can fill out our help required form which you can use to request a quote for 202287-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.