Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.61
|
926
in stock
|
Buy Now | |
Newark Electronics
from US$4.14
|
926
in stock
|
Buy Now | |
Rapid Electronics
from US$2.89
|
926
in stock
|
Buy Now | |
Chip One Stop
from US$3.30
|
926
in stock
|
Buy Now | |
Farnell
from US$4.18
|
750
in stock
|
Buy Now | |
TE Store
from US$5.25
|
374
in stock
|
Buy Now | |
Avnet America
from US$2.88
|
-
|
Buy Now | |
RS Americas
from US$3.75
|
-
|
Buy Now | |
Boersig
from US$2.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Termination Area Plating Material | Gold |
Underplate Material Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Comment | Extraction Tool No. 305183 |
For Use With | M Series Connectors, CPC Connectors |
Packaging Quantity | 100 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Solder Tab |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Standard Circular Contacts Iii+ Skt Soltab 30Au |Amp Te Connectivity 202237-3 | Newark Electronics |
Standard Circular Contacts III+ SKT SOLTAB 30AU | Rapid Electronics |
TE Connectivity - AMP Contacts III+ SKTSOLTAB30AU-10SMPACK | Distrelec |
III+ SKT,SOLTAB,30AU>10,SMPACK | Farnell |
III+ SKT,SOLTAB,30AU>10,SMPACK Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 16 Termination Method to Wire & Cable: Solder Tab Socket Gold Tin-Lead Size 16 | Connector Contact | Part Number: 202237-3 | Internal Number: 202237-3 | TE Connectivity | TE Store |
Contact SKT Solder ST Cable Mount Loose Piece | Avnet America |
Connector SKT .062 SLD POST GOLD | TE Connectivity 202237-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type III+ Series |
RoHS: | Unknown |
Product Range | Type III+ Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Contact Plating | Gold Plated Contacts |
For Use With | M Series CPC Connectors |
Wire Size AWG Min | - |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 202237-3?
Additional datasheets, footprints and schematics for 202237-3 are listed on our Part Details page. You can also find images and similar parts to 202237-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202237-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202237-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202237-3 fall under?
The 202237-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 202237-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202237-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 202237-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202237-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 202237-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202237-3 often in real-time on the comparison pages.
What if I can't find stock of 202237-3?
You can fill out our help required form which you can use to request a quote for 202237-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.