Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$172.55
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
1,518
in stock
|
Buy Now | |
Rapid Electronics
from US$1.89
|
1,518
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
1,518
in stock
|
Buy Now | |
Distrelec
from US$1.97
|
1,518
in stock
|
Buy Now | |
element14
from US$133.05
|
24
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$1.43
|
-
|
Buy Now | |
TE Store
from US$2.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Size | 16 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Material | Precious Metal |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Comment | These contacts can be used in MultiMate contact positions of all connector housings. |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors, CPC Connectors |
Packaging Method | Box |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Solder Tab |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
Iii+ Pin,soltab,tin-Lead,smpac |Amp Te Connectivity 202236-4 | Newark Electronics |
Standard Circular Contacts TYP III+ PIN SZ 16 | Rapid Electronics |
TE Connectivity - AMP Contacts III+ PINSOLTABTIN-LEADSMPAC | Distrelec |
CONTACT, PIN, SOLDER | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Special Order: III+ PIN,SOLTAB,TIN-LEAD,SMPAC Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin-Lead Contact Size: Size 16 Termination Method to Wire & Cable: Crimp Pin Tin Tin-Lead Size 16 | Connector Contact | Part Number: 202236-4 | Internal Number: 202236-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 202236-4?
Additional datasheets, footprints and schematics for 202236-4 are listed on our Part Details page. You can also find images and similar parts to 202236-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202236-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202236-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202236-4 fall under?
The 202236-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 202236-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202236-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 202236-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202236-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 202236-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202236-4 often in real-time on the comparison pages.
What if I can't find stock of 202236-4?
You can fill out our help required form which you can use to request a quote for 202236-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.