Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Barrel Plug |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 90V AC to 264V AC |
Product Range | - |
Plug Type | Mains Plug Sold Separately |
SVHC | No SVHC (15-Jan-2019) |
Applications | Medical |
Approval Bodies | EN |
Approvals / Standards | EN 60601 |
External Depth | 44mm |
External Length / Height | 135mm |
External Width | 80mm |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Load Current Max | 2500mA |
Output Current Max | 2.5A |
Power Rating | 60W |
Power Supply Mounting | Desktop |
Power Supply Type | Switch Mode |
Supply Voltage | 264V |
Supply Voltage Max | 264V |
Supply Voltage Min | 90V |
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant: Yes |Mascot 2020 24V | Newark Electronics |
ADAPTOR, AC-DC, MEDICAL, 24V, 2.5A | element14 |
Where can I find additional details, specifications and documents for a 2020 24V?
Additional datasheets, footprints and schematics for 2020 24V are listed on our Part Details page. You can also find images and similar parts to 2020 24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2020 24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2020 24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2020 24V fall under?
The 2020 24V is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 2020 24V when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2020 24V you can contact the distributor directly for product support, shipping queries etc.
Is the 2020 24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2020 24V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2020 24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2020 24V often in real-time on the comparison pages.
What if I can't find stock of 2020 24V?
You can fill out our help required form which you can use to request a quote for 2020 24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.