Board Type | Prototype Board |
---|---|
Board Material | - |
Hole Diameter | - |
External Height | 2" |
External Width | 2" |
Board Thickness | - |
Convert From | 0603 SOIC SOP QSOP SSOP TSSOP PSSOP |
Pitch Spacing | 0.65mm |
SO .65mm pitch | Mouser Electronics |
IC ADAPTOR, SMD/THD, 50.8MM X 50.8MM | Farnell |
Where can I find additional details, specifications and documents for a 202-0006-01?
Additional datasheets, footprints and schematics for 202-0006-01 are listed on our Part Details page. You can also find images and similar parts to 202-0006-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202-0006-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202-0006-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202-0006-01 fall under?
The 202-0006-01 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to 202-0006-01 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202-0006-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 202-0006-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202-0006-01 have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics, Farnell and element14 have stock available or on a lead time for 202-0006-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202-0006-01 often in real-time on the comparison pages.
What if I can't find stock of 202-0006-01?
You can fill out our help required form which you can use to request a quote for 202-0006-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.