Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0201911-1,
CJ3488-000 |
Prices starting from US$7.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.26
|
2,921
in stock
|
Buy Now | |
Rapid Electronics
from US$9.87
|
2,921
in stock
|
Buy Now | |
Chip One Stop
from US$7.87
|
2,921
in stock
|
Buy Now | |
Distrelec
from US$8.17
|
2,921
in stock
|
Buy Now | |
TE Store
from US$15.41
|
164
in stock
|
Buy Now | |
Future Electronics
from US$8.15
|
-
|
Buy Now | |
Avnet America
from US$8.58
|
-
|
Buy Now | |
element14
from US$8.85
|
-
|
Buy Now | |
Boersig
from US$10.58
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Lead Type | Double |
---|---|
Width | 7.92mm, .312in |
Length | 68.66mm, 2.703in |
Height | .312in, 7.92mm |
Hardware Type | Jackscrew Kit |
Jackscrew Style | Male |
Screw & Hole Thread Size | 6-32 |
Mounting Hardware | Jackscrew Tip Female and Spirol Pin |
Jackscrew Finish | Clear Chromate |
Jackscrew Material | Zinc Alloy |
Jackscrew Type | Turnable |
For Use With | Standard Connectors, 50, 75 and 104-Position Standard Connectors, 28 Position High Voltage Connectors, 42-Position Mixed Connectors |
Comment | Use turnable jackscrews on mating housings when mating to grounding block., Two required. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
Rack & Panel Connectors Jckscrw Kit M Series Rohs Compliant: No |Amp Te Connectivity 201911-1 | Newark Electronics |
Rack&Panel Connectors JCKSCRW KIT M SERIES | Rapid Electronics |
TE Connectivity - AMP Connector HardwareJACKSCREW KIT | Distrelec |
SLIDELOCKS-SCREWLOCKS ACCESSORIES | Farnell |
JACKSCREW KIT Connector Hardware Accessory Type: Male Screwlock Primary Product Material: Zinc Alloy Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Male Screwlock Zinc Alloy | Connector Hardware | Part Number: 201911-1 | Internal Number: 201911-1 | Alias Number: AMPS-0-0201911-1 | TE Connectivity | TE Store |
Connector Accessories Hardware Male Loose Piece Zinc Alloy | Avnet America |
JACKSCREW, 6-32, M SERIES | element14 |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Accessory Type | Jackscrew Kit |
---|---|
For Use With | AMP M Series Pin & Socket Connectors |
Thread Size - Metric | M3.5 |
Thread Size - Imperial | 6-32 UNC-2A |
Product Range | M Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 201911-1?
Additional datasheets, footprints and schematics for 201911-1 are listed on our Part Details page. You can also find images and similar parts to 201911-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201911-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201911-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201911-1 fall under?
The 201911-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201911-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201911-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201911-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201911-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 201911-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201911-1 often in real-time on the comparison pages.
What if I can't find stock of 201911-1?
You can fill out our help required form which you can use to request a quote for 201911-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.