Status: | Unknown |
---|---|
Series: | MultiCat 201841 Series |
RoHS: | Unknown |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.85
|
267
in stock
|
Buy Now | |
Heilind Electronics
from US$6.72
|
2,057
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.72
|
617
in stock
|
Buy Now | |
Distrelec
from US$6.31
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$6.93
|
215
in stock
|
Buy Now | |
RS Americas
from US$6.33
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
5
in stock
|
Buy Now | |
Avnet America
from US$5.53
|
-
|
Buy Now | |
element14
from US$5.91
|
-
|
Buy Now | |
Farnell
from US$7.17
|
-
|
Buy Now |
Product Range | MultiCat 201841 Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | Molex MultiCat 201846 Series Socket Contacts |
Connector Body Material | PEI (Polyetherimide) Body |
Locking Type | Latch |
SVHC | No SVHC (15-Jan-2019) |
Molex Housing, Receptacle, Poles - 3, Rows - 1 | Distrelec |
MultiCat inline receptacle housing, 3P | RS |
Plug Housing, 3Pos, Pei, Black | Newark Electronics |
MultiCat Inline Receptacle Housing with CPA, 3 Circuits, Black, Key A | Molex Incorporated 201841-0130 | RS Americas |
MultiCat Rcpt Hsg w/CPA 1X3 Key A | Avnet America |
Where can I find additional details, specifications and documents for a 201841-0130?
Additional datasheets, footprints and schematics for 201841-0130 are listed on our Part Details page. You can also find images and similar parts to 201841-0130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201841-0130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201841-0130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201841-0130 fall under?
The 201841-0130 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 201841-0130 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201841-0130 you can contact the distributor directly for product support, shipping queries etc.
Is the 201841-0130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201841-0130 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Distrelec, RS and Newark Electronics have stock available or on a lead time for 201841-0130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201841-0130 often in real-time on the comparison pages.
What if I can't find stock of 201841-0130?
You can fill out our help required form which you can use to request a quote for 201841-0130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.