Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.86
|
294
in stock
|
Buy Now | |
Newark Electronics
from US$17.39
|
294
in stock
|
Buy Now | |
Rapid Electronics
from US$16.98
|
294
in stock
|
Buy Now | |
Chip One Stop
from US$16.50
|
294
in stock
|
Buy Now | |
Farnell
from US$41.90
|
237
in stock
|
Buy Now | |
Avnet America
from US$14.44
|
-
|
Buy Now | |
TE Store
from US$25.15
|
-
|
Buy Now |
Material | Carbon Steel |
---|---|
Pin Hood Type | Internal Open End |
Length | .7177in, 18.23mm |
Height | 1.632in, 41.45mm |
Width | 18.47mm, .727in |
Hardware Type | Pin Hood |
For Use With | 15 Position Mixed Connectors, 26-Position Posted Connectors, 26-Position Standard Connectors |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Hardware |
Strain Relief | Without |
Rack & Panel Connectors Pin Hood |Amp Te Connectivity 201785-4 | Newark Electronics |
Rack&Panel Connectors PIN HOOD | Rapid Electronics |
TE Connectivity 26 PL. PIN HOOD-FIN. Rack & Panel Connec | Distrelec |
RECTANGULAR HOOD, 26POS, CARBON STEEL | Farnell |
Connector Accessories 26 POS Pin Hood Loose Piece Carbon Steel Nickel Finish | Avnet America |
Special Order: 26 PL. PIN HOOD-FIN. Connector Cover Type: Pin Hood Primary Product Material: Carbon Steel Operating Temperature (Max): 150 °C Operating Temperature (Max): 302 °F Operating Temperature Range: -55 – 150 °C Pin Hood Carbon Steel | Part Number: 201785-4 | Internal Number: 201785-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 201785-4?
Additional datasheets, footprints and schematics for 201785-4 are listed on our Part Details page. You can also find images and similar parts to 201785-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201785-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201785-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201785-4 fall under?
The 201785-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201785-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201785-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 201785-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201785-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 201785-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201785-4 often in real-time on the comparison pages.
What if I can't find stock of 201785-4?
You can fill out our help required form which you can use to request a quote for 201785-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.