Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Overall Outside Cable Diameter | 1.13mm, .044in |
Connector Impedance | 50Ω |
Impedance | 50Ω |
Cable Assembly Length | .66ft, .2m |
Connector Type (End B) | UMCC Plug |
Connector Type (End A) | SMA Bulkhead Jack |
Cable Assembly Type | SMA Bulkhead Jack to UMCC Plug |
Operating Temperature Range | -45 – 85°C, -49 – 185°F |
Cable Assembly 1.13mm 0.2m SMA to Right Angle UMCC Receptacle to Plug | Avnet America |
RF Cable Assembly, RP SMA Plug, FEP, Length .2 m, Black, UMCC Plug | TE Connectivity 2016695-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2016695-4?
Additional datasheets, footprints and schematics for 2016695-4 are listed on our Part Details page. You can also find images and similar parts to 2016695-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2016695-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2016695-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2016695-4 fall under?
The 2016695-4 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2016695-4 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2016695-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2016695-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2016695-4 have stock available?
Authorised distributors including RS, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2016695-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2016695-4 often in real-time on the comparison pages.
What if I can't find stock of 2016695-4?
You can fill out our help required form which you can use to request a quote for 2016695-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.