Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.52
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$4.87
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$4.53
|
2,000
in stock
|
Buy Now | |
TE Store
from US$6.37
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
-
|
Buy Now | |
Future Electronics
from US$3.86
|
-
|
Buy Now | |
Avnet America
from US$4.01
|
-
|
Buy Now | |
RS Americas
from US$6.50
|
-
|
Buy Now | |
Boersig
from US$5.02
|
-
|
Buy Now |
Color | Black |
---|---|
Jacket Material | FEP |
Overall Outside Cable Diameter | 1.13mm, .044in |
Connector Impedance | 50Ω |
Impedance | 50Ω |
Cable Assembly Length | .66ft, .2m |
Connector Type (End B) | UMCC Plug |
Connector Type (End A) | SMA Bulkhead Jack |
Cable Assembly Type | SMA Bulkhead Jack to UMCC Plug |
Operating Temperature Range | -45 – 85°C, -49 – 185°F |
RF Cable Assemblies RP-SMA BKHD UMCCGEN2 W/ 1.13 | Rapid Electronics |
RF CA,UMCC1 TO RPSMA JACK,1.13MM,L200MM Cable Assembly Type: RP-SMA to UMCC Cable Assembly Length: .66 ft Cable Assembly Length: .2 m Cable Color: Black Operating Frequency: 0 – 9 GHz RP-SMA to UMCC .66 ft .2 m Black | Rf Cable Assembly | Part Number: 2016693-4 | Internal Number: 2016693-4 | TE Connectivity | TE Store |
Rf Cable, R/A Umcc Plug-Sma Jack, 7.9" | Newark Electronics |
Cable Assembly 1.13mm Coaxial 0.2m SMA Bulkhead to UMCC RCP-PL | Avnet America |
RF Cable Assembly, RP SMA Plug, FEP, Length .2 m, Black, UMCC Plug | TE Connectivity 2016693-4 | RS Americas |
RF CA,UMCC1 TO RPSMA JACK,1.13MM,L200MM | Boersig |
Where can I find additional details, specifications and documents for a 2016693-4?
Additional datasheets, footprints and schematics for 2016693-4 are listed on our Part Details page. You can also find images and similar parts to 2016693-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2016693-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2016693-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2016693-4 fall under?
The 2016693-4 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2016693-4 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2016693-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2016693-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2016693-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, TE Store and Newark Electronics have stock available or on a lead time for 2016693-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2016693-4 often in real-time on the comparison pages.
What if I can't find stock of 2016693-4?
You can fill out our help required form which you can use to request a quote for 2016693-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.