Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
201595-000,
4-1191461-0 |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.22
|
68
in stock
|
Buy Now | |
TTI Europe
from US$1.39
|
44,300
in stock
|
Buy Now | |
RS Americas
from US$1.67
|
70
in stock
|
Buy Now | |
Rapid Electronics
from US$3.22
|
68
in stock
|
Buy Now | |
Heilind Electronics
from US$1.85
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.85
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
Boersig
from US$1.90
|
-
|
Buy Now | |
Sager
from US$0.94
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Jacket Outside Diameter | .105in, 2.65mm |
Shield Outside Diameter (Min) | 1.4mm, .055in |
Recovered Inside Diameter (Max) | .03in, .75mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | .105in, 2.67mm |
Dielectric Outside Diameter (Max) | .75mm, .03in |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Splice Type | Shield Terminator |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 175°C |
Wire Temperature (Max) | 150°C |
Solder Sleeve, Wire to Wire, Transparent Blue, 2.67 mm, SO96 Series | TE Connectivity 201595-000 | RS Americas |
Solder Sleeves&Shield Tubing SO96-2-00 | Rapid Electronics |
201595-000 4-1191461-0 SO96-2-00 | Heilind Electronics |
Solder Sleeves & Shield Tubing So96-2-00 |Raychem Te Connectivity 201595-000 | Newark Electronics |
Cable Accessories Terminator | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 201595-000?
Additional datasheets, footprints and schematics for 201595-000 are listed on our Part Details page. You can also find images and similar parts to 201595-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201595-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201595-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201595-000 fall under?
The 201595-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 201595-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201595-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 201595-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201595-000 have stock available?
Authorised distributors including TTI Europe, RS Americas, Rapid Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 201595-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201595-000 often in real-time on the comparison pages.
What if I can't find stock of 201595-000?
You can fill out our help required form which you can use to request a quote for 201595-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.