Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.61
|
No stock
|
Buy Now | |
TE Store
from US$71.59
|
161
in stock
|
Buy Now | |
Newark Electronics
from US$39.16
|
29
in stock
|
Buy Now | |
element14
from US$38.78
|
29
in stock
|
Buy Now | |
Farnell
from US$41.71
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$44.40
|
20
in stock
|
Buy Now | |
Avnet America
from US$33.97
|
-
|
Buy Now | |
RS Americas
from US$30.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 104 |
---|---|
Number of Rows | 8 |
Row-to-Row Spacing | 3.3mm |
Length | 1.196in, 30.39mm |
Width | 31.75mm, 1.25in |
Height | 74.8mm, 2.945in |
Housing Color | Black |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
For Use With | Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Carton |
Contact Type | Pin, Socket |
Connector System | Cable-to-Panel, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
RECEPT BLOCK,104 POSN,M SERIES Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 104 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Cable 104 | Rectangular Power Connector | Part Number: 201532-4 | Internal Number: 201532-4 | 3.81 mm | TE Connectivity | TE Store |
Rectangular Housing, Receptacle, 104 Position | Newark Electronics |
RECTANGULAR HOUSING, RECEPTACLE, 104 POSITION | element14 |
ER - Connector | RS |
Conn Housing RCP 104 POS ST Loose Piece | Avnet America |
Hsg, Conn, Interconnect System, Panel Plug,104 Cont, M Series,0.15" Pin-Spng, Black | TE Connectivity 201532-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
No. of Contacts | 104Contacts |
---|---|
Product Range | M Series |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Pitch Spacing | 3.81mm |
Gender | Receptacle |
Contact Gender | Socket |
Where can I find additional details, specifications and documents for a 201532-4?
Additional datasheets, footprints and schematics for 201532-4 are listed on our Part Details page. You can also find images and similar parts to 201532-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201532-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201532-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201532-4 fall under?
The 201532-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201532-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201532-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 201532-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201532-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 201532-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201532-4 often in real-time on the comparison pages.
What if I can't find stock of 201532-4?
You can fill out our help required form which you can use to request a quote for 201532-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.