Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.44
|
2,061
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
2,061
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
2,061
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$15.79
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
TE Store
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Stainless Steel |
---|---|
Length | .227in, 5.56mm |
Width | 1.27mm, .05in |
Height | .05in, 1.27mm |
Hardware Type | Spirol Pin |
For Use With | Turnable Jackscrew (Long-Long, Long, Short) |
Packaging Quantity | 1 |
Packaging Method | Package |
Strain Relief | Without |
Product Type | Hardware |
Spirol Pin |Amp Te Connectivity 201501-1 | Newark Electronics |
TE Connectivity SPIROL PIN Connector Accessory Stainless | Distrelec |
Connector Accessories Hardware Roll Pin Stainless Steel | Avnet America |
SPIROL PIN Connector Hardware Accessory Type: Spirol Pin Primary Product Material: Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Spirol Pin Stainless Steel | Connector Hardware | Part Number: 201501-1 | Internal Number: 201501-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 201501-1?
Additional datasheets, footprints and schematics for 201501-1 are listed on our Part Details page. You can also find images and similar parts to 201501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201501-1 fall under?
The 201501-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201501-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201501-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 201501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201501-1 often in real-time on the comparison pages.
What if I can't find stock of 201501-1?
You can fill out our help required form which you can use to request a quote for 201501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.