Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1191460-4 |
Prices starting from US$1.05
Weight per Piece | .108oz, 3.06g |
---|---|
Plating Material | Copper, Tin |
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Stud Diameter | 10.5mm, .413in |
Tongue Thickness | .9906mm, .039in |
Barrel Inside Diameter | .256in, 6.5024mm |
Wire Size | 3 – 6mm², 12 – 10AWG |
Overall Length | 1.85in, 46.99mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Package |
Packaging Quantity | 500 |
Support Style | Insulation Support |
Shape Description | RING-008 |
Insulated | Yes |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Operating Temperature Range | -55 – 125°C |
Terminals H/S-RING 12-10 YEL 3/8 | Rapid Electronics |
B-106-1993 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Stud Size: 3/8 Stud Diameter: 10.5 mm Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 3/8 | Ring Terminal | Part Number: 201451-000 | Internal Number: 201451-000 | Alias Number: 3-1191460-4 | 10.5 mm | TE Connectivity | TE Store |
Crimp,ring tongue,Sn,10-12awg,box | RS |
Terminals H/S-Ring 12-10 Yel 3/8 |Raychem Te Connectivity 201451-000 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Box | Avnet America |
Where can I find additional details, specifications and documents for a 201451-000?
Additional datasheets, footprints and schematics for 201451-000 are listed on our Part Details page. You can also find images and similar parts to 201451-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201451-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201451-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201451-000 fall under?
The 201451-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 201451-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201451-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 201451-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201451-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, RS and Newark Electronics have stock available or on a lead time for 201451-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201451-000 often in real-time on the comparison pages.
What if I can't find stock of 201451-000?
You can fill out our help required form which you can use to request a quote for 201451-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.