Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.79
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.52
|
315
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.52
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$4.45
|
-
|
Buy Now | |
Avnet America
from US$3.76
|
-
|
Buy Now | |
element14
from US$4.63
|
-
|
Buy Now | |
TE Store
from US$6.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Lead Type | Single |
---|---|
Length | 58.04mm, 2.285in |
Height | .312in, 7.92mm |
Width | .312in, 7.92mm |
Screw & Hole Thread Size | 6-32 |
Hardware Type | Jackscrew Kit |
Mounting Hardware | Jackscrew Tip Male and Spirol Pin |
Jackscrew Material | Zinc Alloy |
Jackscrew Finish | Clear Chromate |
Jackscrew Type | Turnable |
Jackscrew Style | Male |
For Use With | Standard & Posted Connectors, 15,16,and 42-Position Mixed Connectors, 20 and 28-Position High Voltage Connectors, 20, 26, 34, 41 and 50 Position Posted Connectors, 20, 26, 34, 41 and 50 Position Standard Connectors |
Comment | Use turnable jackscrews on mating housings when mating to grounding block., Two required. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Accessory |
Strain Relief | Without |
JACKSCREW ASSY. SERIES M | Heilind Electronics |
Jack Screw Kit, M3.5, 11.81Mm M Ser Conn | Newark Electronics |
Connector Accessories Male Jackscrew Loose Piece | Avnet America |
JACK SCREW KIT, M3.5, 11.81MM M SER CONN | element14 |
Special Order: JACKSCREW ASSY. SERIESM Connector Hardware Accessory Type: Male Screwlock Primary Product Material: Zinc Alloy Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Male Screwlock Zinc Alloy | Connector Hardware | Part Number: 201413-1 | Internal Number: 201413-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 201413-1?
Additional datasheets, footprints and schematics for 201413-1 are listed on our Part Details page. You can also find images and similar parts to 201413-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201413-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201413-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201413-1 fall under?
The 201413-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201413-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201413-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201413-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201413-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 201413-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201413-1 often in real-time on the comparison pages.
What if I can't find stock of 201413-1?
You can fill out our help required form which you can use to request a quote for 201413-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.