Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.21
|
1,216
in stock
|
Buy Now | |
Heilind Electronics
from US$4.53
|
1,125
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.53
|
375
in stock
|
Buy Now | |
TE Store
from US$6.76
|
161
in stock
|
Buy Now | |
RS Americas
from US$5.10
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$43.78
|
1
in stock
|
Buy Now | |
Future Electronics
from US$3.61
|
-
|
Buy Now | |
Avnet America
from US$3.76
|
-
|
Buy Now |
Thread Lead Type | Single |
---|---|
Length | 58.04mm, 2.285in |
Height | .312in, 7.92mm |
Width | .312in, 7.92mm |
Screw & Hole Thread Size | 6-32 |
Hardware Type | Jackscrew Kit |
Mounting Hardware | Jackscrew Tip Male and Spirol Pin |
Jackscrew Material | Zinc Alloy |
Jackscrew Finish | Clear Chromate |
Jackscrew Type | Turnable |
Jackscrew Style | Male |
For Use With | Standard & Posted Connectors, 15,16,and 42-Position Mixed Connectors, 20 and 28-Position High Voltage Connectors, 20, 26, 34, 41 and 50 Position Posted Connectors, 20, 26, 34, 41 and 50 Position Standard Connectors |
Comment | Use turnable jackscrews on mating housings when mating to grounding block., Two required. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Accessory |
Strain Relief | Without |
Jack Screw, 6-32 Unc-2A, 58.04Mm | Newark Electronics |
JACKSCREW ASSY. SERIES M | Heilind Electronics |
JACKSCREW ASSY. SERIESM Connector Hardware Accessory Type: Male Screwlock Primary Product Material: Zinc Alloy Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Male Screwlock Zinc Alloy | Connector Hardware | Part Number: 201413-4 | Internal Number: 201413-4 | TE Connectivity | TE Store |
JACKSCREW ASSY. SERIES"M | TE Connectivity 201413-4 | RS Americas |
JACKSCREW ASSY. SERIESM"" | Future Electronics |
Connector Accessories Male Jackscrew Kit Loose Piece | Avnet America |
JACKSCREW ASSY. SERIES M | Farnell |
Where can I find additional details, specifications and documents for a 201413-4?
Additional datasheets, footprints and schematics for 201413-4 are listed on our Part Details page. You can also find images and similar parts to 201413-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201413-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201413-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201413-4 fall under?
The 201413-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201413-4 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201413-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 201413-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201413-4 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, TE Store and RS Americas have stock available or on a lead time for 201413-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201413-4 often in real-time on the comparison pages.
What if I can't find stock of 201413-4?
You can fill out our help required form which you can use to request a quote for 201413-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.