Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
5,378
in stock
|
Buy Now | |
element14
from US$1.40
|
5,378
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
113
in stock
|
Buy Now | |
Avnet America
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
RS Americas
from US$1.98
|
-
|
Buy Now | |
Boersig
from US$1.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Nickel |
---|---|
Shell Plating Finish | Matte |
Preloaded | Yes |
Number of Positions | 19 |
Number of Ports | 1 |
Stacked | No |
Contact Mating Area Plating Thickness | 3.937µin, .1µm |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Min) | .063in, 1.6mm |
Tail Length | .022in, .6mm |
Centerline (Pitch) | .4mm, .015in |
Housing Color | Black |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Straight Leg |
Locating Posts | Without |
Mounting Location | Top |
Assembly Process Feature | Tape |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Orientation | Right Angle |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector System | Cable-to-Board |
Size | Mini |
Contact Termination Type | Surface Mount |
Termination Method | Solder |
Operating Temperature Range | -25 – 70°C, -13 – 158°F |
Löttemperatur (max.) | 250°C |
Soldering Temperature (Max) | 250°C |
Mating Cycles (Max) | 5000 |
RECEPTACLE, HDMI, MINI, C, FLANGE | element14 |
Mini HDMI RA SMT | Rapid Electronics |
Connector, Hdmi, Receptacle, 19 Position | Newark Electronics |
Conn HDMI RCP 19 POS 0.4mm Solder RA SMD 19 Terminal 1 Port Embossed T/R | Avnet America |
Mini HDMI, RA, SMT, HDMI Connectors | TE Connectivity 2013978-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2013978-2?
Additional datasheets, footprints and schematics for 2013978-2 are listed on our Part Details page. You can also find images and similar parts to 2013978-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2013978-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2013978-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2013978-2 fall under?
The 2013978-2 is listed under Connectors > Audio & Video Connectors > HDMI Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2013978-2 when available in the HDMI Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2013978-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2013978-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2013978-2 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 2013978-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2013978-2 often in real-time on the comparison pages.
What if I can't find stock of 2013978-2?
You can fill out our help required form which you can use to request a quote for 2013978-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.