Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.90
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.47
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
5,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.47
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$2.22
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
800
in stock
|
Buy Now | |
element14
from US$1.98
|
800
in stock
|
Buy Now | |
Farnell
from US$2.34
|
800
in stock
|
Buy Now | |
RS Americas
from US$2.09
|
-
|
Buy Now | |
Avnet Asia
from US$1.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Nickel |
---|---|
Shell Plating Finish | Matte |
Preloaded | Yes |
Stacked | No |
Number of Ports | 1 |
Number of Positions | 19 |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .1µm, 3.937µin |
PCB Thickness (Min) | 1.6mm, .063in |
Tail Length | .5mm, .021in |
Housing Color | Black |
Centerline (Pitch) | .4mm, .015in |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
Mounting Location | Top |
PCB Mount Retention Type | Straight Leg |
Circuit Application | Signal |
Assembly Process Feature | Tape |
Packaging Method | Tape & Reel |
Connector Style | Receptacle |
Size | Mini |
Connector System | Cable-to-Board |
Orientation | Right Angle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Contact Termination Type | Surface Mount |
Termination Method | Solder |
Mating Cycles (Max) | 5000 |
Operating Temperature Range | -25 – 70°C, -13 – 158°F |
Löttemperatur (max.) | 250°C |
Soldering Temperature (Max) | 250°C |
HDMI C TYPE REC ASSY DIP-SMT T | Heilind Electronics |
HDMI C TYPE REC ASSY DIP-SMT TYPE | Future Electronics |
Hdmi C Type Rec Assy Dip-Smt Type Rohs Compliant: Yes |Te Connectivity 2013978-1 | Newark Electronics |
HDMI Connector, 19 Contacts, Receptacle, Surface Mount, Through Hole Mount | Avnet America |
HDMI C TYPE REC ASSY DIP-SMT TYPE 56W5024 | element14 |
Mini HDMI, RA, SMT, HDMI Connectors | TE Connectivity 2013978-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2013978-1?
Additional datasheets, footprints and schematics for 2013978-1 are listed on our Part Details page. You can also find images and similar parts to 2013978-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2013978-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2013978-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2013978-1 fall under?
The 2013978-1 is listed under Connectors > Audio & Video Connectors > HDMI Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2013978-1 when available in the HDMI Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2013978-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2013978-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2013978-1 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 2013978-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2013978-1 often in real-time on the comparison pages.
What if I can't find stock of 2013978-1?
You can fill out our help required form which you can use to request a quote for 2013978-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.