Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.80
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$7.16
|
2,109
in stock
|
Buy Now | |
Rapid Electronics
from US$5.48
|
2,109
in stock
|
Buy Now | |
Chip One Stop
from US$5.86
|
2,109
in stock
|
Buy Now | |
Distrelec
from US$4.91
|
2,109
in stock
|
Buy Now | |
Avnet America
from US$4.90
|
948
in stock
|
Buy Now | |
Electro Enterprises
from US$6.96
|
100
in stock
|
Buy Now | |
Future Electronics
from US$4.90
|
-
|
Buy Now | |
RS Americas
from US$6.79
|
-
|
Buy Now | |
Boersig
from US$5.76
|
-
|
Buy Now | |
Richardson RFPD
from US$5.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Zinc Alloy, Stainless Steel |
---|---|
Thread Lead Type | Double |
Height | .187in, 4.75mm |
Width | .187in, 4.75mm |
Length | 29.97mm, 1.1799in |
Hardware Type | Jackscrew Kit |
Jackscrew Material | Zinc Alloy |
Screw & Hole Thread Size | 6-32 [M3.5 x .6] |
Jackscrew Finish | Clear Chromate |
Jackscrew Type | Turnable |
Mounting Hardware | Jackscrew Tip Male, Spirol Pin and Washer |
Jackscrew Style | Male |
For Use With | 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Posted Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Standard Connectors, 15,16,and 42-Position Mixed Connectors, 20 and 28-Position High Voltage Connectors, Standard & Posted Connectors |
Comment | Two required., Use turnable jackscrews on mating housings when mating to grounding block. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Strain Relief | Without |
Product Type | Hardware |
Jackscrew-Male-Spec. Rohs Compliant: Yes |Amp Te Connectivity 201388-1 | Newark Electronics |
Rack&Panel Connectors JACKSCREW-MALE-SPEC. | Rapid Electronics |
TE Connectivity JACKSCREW-MALE-SPEC. Rack & Panel Connec | Distrelec |
Connector Accessories Hardware Male Loose Piece Zinc Alloy | Avnet America |
Jack Screw assy Kit Male M3.5 M series | RS |
M Series Series, Male M3.5x0.6 Jack Screw for use with Mating Conn, Unmating Conn | TE Connectivity 201388-1 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | M Series Connectors |
RoHS: | Unknown |
Accessory Type | Jack Screw |
---|---|
For Use With | AMP M Series Rectangular Connectors |
Thread Size - Metric | M3.5 |
Thread Size - Imperial | 6-32 UNC-2B |
Screw Head Height | 14.27mm |
Screw Length | 29.97mm |
Product Range | M Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 201388-1?
Additional datasheets, footprints and schematics for 201388-1 are listed on our Part Details page. You can also find images and similar parts to 201388-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201388-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201388-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201388-1 fall under?
The 201388-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201388-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201388-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201388-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201388-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 201388-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201388-1 often in real-time on the comparison pages.
What if I can't find stock of 201388-1?
You can fill out our help required form which you can use to request a quote for 201388-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.