Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Carbon Steel |
---|---|
Cable Exit Angle | 180° |
Height | 33.32mm, 1.312in |
Accepts Cable Diameter (Max) | .375in, 9.53mm |
Length | 1.7968in, 45.64mm |
Width | .531in, 13.49mm |
Screw & Hole Thread Size | 4-40 |
Mounting Hardware | Screws and Clamps |
Hardware Type | Shield Kit |
For Use With | 14-Position Standard Connectors |
Comment | Hardware supplied unassembled. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Strain Relief | Without |
Product Type | Hardware |
14 Unassm Kit,m Series Rohs Compliant: Yes |Amp Te Connectivity 201360-2 | Newark Electronics |
Connector Accessories 14 POS Shield Kit Carbon Steel Nickel Finish | Avnet America |
Where can I find additional details, specifications and documents for a 201360-2?
Additional datasheets, footprints and schematics for 201360-2 are listed on our Part Details page. You can also find images and similar parts to 201360-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201360-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201360-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201360-2 fall under?
The 201360-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201360-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201360-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 201360-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201360-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 201360-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201360-2 often in real-time on the comparison pages.
What if I can't find stock of 201360-2?
You can fill out our help required form which you can use to request a quote for 201360-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.