Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.66
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$8.26
|
476
in stock
|
Buy Now | |
element14
from US$11.03
|
476
in stock
|
Buy Now | |
Farnell
from US$11.04
|
476
in stock
|
Buy Now | |
RS Americas
from US$6.17
|
2
in stock
|
Buy Now | |
Avnet America
from US$8.95
|
-
|
Buy Now | |
Boersig
from US$13.19
|
-
|
Buy Now | |
Distrelec
from US$10.36
|
-
|
Buy Now | |
TE Store
from US$17.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Row-to-Row Spacing | 3.3mm |
Number of Positions | 26 |
Height | 41.4mm, 1.63in |
Length | .915in, 23.24mm |
Width | .5598in, 14.22mm |
Housing Color | Black |
Housing Material | Phenolic GF |
Centerline (Pitch) | 3.3mm, .129in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
For Use With | Female Block 200512 |
Packaging Method | Carton |
Packaging Quantity | 152 |
Connector System | Cable-to-Panel, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Plug |
Contact Type | Pin |
Sealable | No |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rectangular Power Connector, Housing, M Series, Plug, 26, 3.3 Mm, Pin Rohs Compliant: Yes |Amp Te Connectivity 201359-1 | Newark Electronics |
PLUG & SOCKET CONN HOUSING, PHENOLIC-GF | element14 |
Conn Housing PL 26 POS 3.81mm ST Loose Piece | Avnet America |
"MALE BLOCK 26 P. SER. ""M""" | Boersig |
TE Connectivity MALE BLOCK 26 P. SER. "M" Rack & Panel C | Distrelec |
Special Order: MALE BLOCK 26 P. SER. M Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 26 Centerline (Pitch): 3.81 mm Housing Plug Cable-to-Panel 26 | Rectangular Power Connector | Part Number: 201359-1 | Internal Number: 201359-1 | 3.81 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
No. of Contacts | 26Contacts |
---|---|
Product Range | M Series |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Pitch Spacing | 3.3mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 4Rows |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Female Block 200512 |
No. of Positions | 26Ways |
Where can I find additional details, specifications and documents for a 201359-1?
Additional datasheets, footprints and schematics for 201359-1 are listed on our Part Details page. You can also find images and similar parts to 201359-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201359-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201359-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201359-1 fall under?
The 201359-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201359-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201359-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201359-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201359-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 201359-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201359-1 often in real-time on the comparison pages.
What if I can't find stock of 201359-1?
You can fill out our help required form which you can use to request a quote for 201359-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.