Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.81
|
218
in stock
|
Buy Now | |
RS Americas
from US$15.64
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$19.13
|
4
in stock
|
Buy Now | |
element14
from US$20.52
|
4
in stock
|
Buy Now | |
Farnell
from US$20.53
|
4
in stock
|
Buy Now | |
Avnet America
from US$14.66
|
-
|
Buy Now | |
Boersig
from US$20.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Number of Positions | 50 |
Row-to-Row Spacing | 4.57mm |
Length | .915in, 23.24mm |
Height | 65.91mm, 2.595in |
Width | 19.05mm, .75in |
Housing Color | Black |
Centerline (Pitch) | 4.57mm, .18in |
Housing Material | Phenolic GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
For Use With | Female Block 200277 |
Packaging Quantity | 70 |
Packaging Method | Carton |
Connector System | Cable-to-Panel, Cable-to-Cable |
Product Type | Housing |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Sealable | No |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Connector,M series block,male,50 Way | RS |
Interconnect Plug Housing Phenolic Black Standard 50 Amp Brand M Series | TE Connectivity 201358-1 | RS Americas |
Power Conn, Plug, 50Pos, 4Rows, 3.81Mm | Newark Electronics |
HOUSING, BLOCK, 50WAY | element14 |
HOUSING, BLOCK, 50WAY | Farnell |
Conn Housing PL 50 POS 3.81mm ST Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Product Range | M Series |
Connector Mounting | Panel Mount |
Contact Termination Type | - |
Pitch Spacing | 3.81mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 4Rows |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | Rectangular Power |
Where can I find additional details, specifications and documents for a 201358-1?
Additional datasheets, footprints and schematics for 201358-1 are listed on our Part Details page. You can also find images and similar parts to 201358-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201358-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201358-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201358-1 fall under?
The 201358-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201358-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201358-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201358-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201358-1 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 201358-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201358-1 often in real-time on the comparison pages.
What if I can't find stock of 201358-1?
You can fill out our help required form which you can use to request a quote for 201358-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.