Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.11
|
539
in stock
|
Buy Now | |
Newark Electronics
from US$19.28
|
539
in stock
|
Buy Now | |
Rapid Electronics
from US$36.67
|
539
in stock
|
Buy Now | |
Chip One Stop
from US$20.40
|
539
in stock
|
Buy Now | |
RS Americas
from US$26.01
|
3
in stock
|
Buy Now | |
Avnet America
from US$17.27
|
-
|
Buy Now | |
Boersig
from US$21.67
|
-
|
Buy Now | |
Farnell
from US$17.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.57mm |
---|---|
Number of Positions | 50 |
Number of Rows | 4 |
Width | 19.05mm, .75in |
Height | 2.595in, 65.91mm |
Length | 23.24mm, .915in |
Centerline (Pitch) | 4.57mm, .18in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
Housing Material | Diallyl Phthalate |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Female Block 200277 |
Packaging Quantity | 70 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Plug |
Connector System | Cable-to-Panel, Cable-to-Cable |
Contact Type | Pin |
Sealable | No |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Rack & Panel Connectors Male Block 50 Pl. Rohs Compliant: Yes |Amp Te Connectivity 201358-3 | Newark Electronics |
Rack&Panel Connectors MALE BLOCK 50 PL. | Rapid Electronics |
TE Connectivity - AMP PWR CONN MALE BLOCK 50 PL. | Distrelec |
Interconnect Plug Housing Diallyl Phthalate Blue Standard 50 | TE Connectivity 201358-3 | RS Americas |
Conn Housing PL 50 POS 3.81mm ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 201358-3?
Additional datasheets, footprints and schematics for 201358-3 are listed on our Part Details page. You can also find images and similar parts to 201358-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201358-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201358-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201358-3 fall under?
The 201358-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201358-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201358-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 201358-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201358-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 201358-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201358-3 often in real-time on the comparison pages.
What if I can't find stock of 201358-3?
You can fill out our help required form which you can use to request a quote for 201358-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.