Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.55
Number of Positions | 34 |
---|---|
Row-to-Row Spacing | 4.57mm |
Number of Rows | 4 |
Height | 50.8mm, 1.999in |
Length | 23.24mm, .915in |
Width | 19.05mm, .75in |
Centerline (Pitch) | .129in, 3.3mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Blue |
Housing Material | Diallyl Phthalate |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
For Use With | Mates with 200838 |
Packaging Method | Carton |
Packaging Quantity | 85 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Product Type | Housing |
Connector System | Cable-to-Panel, Cable-to-Cable |
Housing Type | Plug |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
MALE BLOCK 34 PL | Heilind Electronics |
Rectangular Housing, Plug, 34 Position | Newark Electronics |
Conn Housing PL 34 POS 3.81mm ST Loose Piece | Avnet America |
Special Order: MALE BLOCK 34 PL Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Panel Cable-to-Cable Number of Positions: 34 Centerline (Pitch): 3.81 mm Housing Plug Cable-to-Panel 34 | Rectangular Power Connector | Part Number: 201357-1 | Internal Number: 201357-1 | 3.81 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 201357-1?
Additional datasheets, footprints and schematics for 201357-1 are listed on our Part Details page. You can also find images and similar parts to 201357-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201357-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201357-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201357-1 fall under?
The 201357-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201357-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201357-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201357-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201357-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 201357-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201357-1 often in real-time on the comparison pages.
What if I can't find stock of 201357-1?
You can fill out our help required form which you can use to request a quote for 201357-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.