Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.95
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$15.49
|
850
in stock
|
Buy Now | |
Rapid Electronics
from US$19.69
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$14.20
|
850
in stock
|
Buy Now | |
RS Americas
from US$11.76
|
2
in stock
|
Buy Now | |
Future Electronics
from US$9.97
|
-
|
Buy Now | |
Avnet America
from US$9.83
|
-
|
Buy Now | |
element14
from US$9.06
|
-
|
Buy Now | |
TTI Europe
from US$10.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 20 |
---|---|
Number of Rows | 3 |
Row-to-Row Spacing | 3.3mm |
Height | 39.62mm, 1.56in |
Width | .44in, 11.18mm |
Length | 23.24mm, .915in |
Housing Color | Black |
Housing Material | Phenolic GF |
Centerline (Pitch) | 3.3mm, .129in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
For Use With | Female Block 200346 |
Packaging Quantity | 203 |
Packaging Method | Carton |
Connector System | Cable-to-Panel, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Plug |
Contact Type | Pin |
Sealable | No |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Rack & Panel Connectors Male Block Phen104P |Amp Te Connectivity 201356-1 | Newark Electronics |
Rack&Panel Connectors MALE BLOCK PHEN104P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 20 P. MALE | Distrelec |
M Series 3.81mm Pitch 20 Way 3 Row Male Straight Empty Socket Housing | TE Connectivity 201356-1 | RS Americas |
M Series 20 Position Male Panel Mount Plug Housing | Future Electronics |
Conn Housing PL 20 POS 3.81mm ST Loose Piece | Avnet America |
20 POS. MALE HSG M SERIES | TTI Europe |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Product Range | M Series |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Pitch Spacing | 3.81mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | - |
Where can I find additional details, specifications and documents for a 201356-1?
Additional datasheets, footprints and schematics for 201356-1 are listed on our Part Details page. You can also find images and similar parts to 201356-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201356-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201356-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201356-1 fall under?
The 201356-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201356-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201356-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201356-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201356-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 201356-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201356-1 often in real-time on the comparison pages.
What if I can't find stock of 201356-1?
You can fill out our help required form which you can use to request a quote for 201356-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.