Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.99
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$25.02
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$28.23
|
295
in stock
|
Buy Now | |
Rapid Electronics
from US$30.23
|
295
in stock
|
Buy Now | |
Chip One Stop
from US$26.20
|
295
in stock
|
Buy Now | |
TE Store
from US$41.48
|
94
in stock
|
Buy Now | |
Avnet America
from US$22.99
|
-
|
Buy Now | |
Boersig
from US$31.20
|
-
|
Buy Now |
Material | Carbon Steel |
---|---|
Pin Hood Type | External Closed End |
長さ | .688in |
Height | 76.84mm, 3.025in |
Width | 1.8in, 45.72mm |
Länge | 17.48mm |
For Use With | 104 Position Standard Connectors, 104 Position Posted Connectors |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Verpackungsmethode | Bag |
Sealable | No |
Accessory Type | Pin Hood |
Product Type | Hardware |
Zugentlastung | Without |
Rack & Panel Connectors 104 Pos. Pin Hood |Amp Te Connectivity 201346-4 | Newark Electronics |
Rack&Panel Connectors 104 POS. PIN HOOD | Rapid Electronics |
TE Connectivity 104 POS. PIN HOOD Rack & Panel Connector | Distrelec |
104 POS. PIN HOOD Hood & Base Connector Product Type: Hood Hood & Base Locking Device Type: Screwlock Sealable: No Hood Screwlock | Rectangular Connector Hoods & Base | Part Number: 201346-4 | Internal Number: 201346-4 | TE Connectivity | TE Store |
Connector Accessories 104 POS Pin Hood Loose Piece Carbon Steel Nickel Finish | Avnet America |
Where can I find additional details, specifications and documents for a 201346-4?
Additional datasheets, footprints and schematics for 201346-4 are listed on our Part Details page. You can also find images and similar parts to 201346-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201346-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201346-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201346-4 fall under?
The 201346-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to 201346-4 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201346-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 201346-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201346-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 201346-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201346-4 often in real-time on the comparison pages.
What if I can't find stock of 201346-4?
You can fill out our help required form which you can use to request a quote for 201346-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.