Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$8.05
|
1,148
in stock
|
Buy Now | |
Rapid Electronics
from US$4.54
|
820
in stock
|
Buy Now | |
Chip One Stop
from US$2.96
|
820
in stock
|
Buy Now | |
Farnell
from US$4.70
|
660
in stock
|
Buy Now | |
CoreStaff
from US$5.93
|
19
in stock
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
Boersig
from US$4.70
|
-
|
Buy Now |
Number of Rows | 4 |
---|---|
Number of Positions | 32 |
Preloaded | No |
Number of Cavities | 32 |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Multiple Contact Types | Without |
Length | 27.2mm, 1.07in |
Width | 17.6mm, .692in |
Height | 20mm, .787in |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | PBT GF |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Method | Tray |
Packaging Quantity | 100 |
Series Number | 1000 |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Row-to-Row Spacing | .137in, 3.5mm |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
ME CONN MOLD TYPE TAB HSG 32POS ASSY R Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 32 Termination Method to Wire & Cable: Crimp Housing Housing for Male Terminals Wire-to-Wire 32 | Inside Enclosure: Component To Outside Enclosure & Wire-To-Wire | Part Number: 2013393-1 | Internal Number: 2013393-1 | ME CONN MOLD TYPE TAB HSG 32POS ASSY R Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 32 Termination Method to Wire & Cable: Crimp Housing Housing for Male Terminals Wire-to-Wire 32 | Inside Enclosure: Component To Outside Enclosure & Wire-To-Wire | Part# 2013393-1 | TE Store |
OTHER CONNECTOR ACCESSORIES | Farnell |
Conn Housing PL 32 POS ST Cable Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2013393-1?
Additional datasheets, footprints and schematics for 2013393-1 are listed on our Part Details page. You can also find images and similar parts to 2013393-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2013393-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2013393-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2013393-1 fall under?
The 2013393-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2013393-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2013393-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2013393-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2013393-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and CoreStaff have stock available or on a lead time for 2013393-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2013393-1 often in real-time on the comparison pages.
What if I can't find stock of 2013393-1?
You can fill out our help required form which you can use to request a quote for 2013393-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.