Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.65
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$5.85
|
2,122
in stock
|
Buy Now | |
Rapid Electronics
from US$4.71
|
2,122
in stock
|
Buy Now | |
Chip One Stop
from US$4.84
|
2,122
in stock
|
Buy Now | |
Distrelec
from US$4.58
|
2,122
in stock
|
Buy Now | |
TE Store
from US$5.85
|
490
in stock
|
Buy Now | |
element14
from US$10.72
|
29
in stock
|
Buy Now | |
Avnet America
-
|
10,565
in stock
|
Buy Now | |
Future Electronics
from US$4.15
|
-
|
Buy Now | |
RS Americas
from US$6.66
|
-
|
Buy Now | |
Avnet Asia
from US$3.96
|
-
|
Buy Now | |
Boersig
from US$4.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Module Key Type | SGRAM |
---|---|
Latch Material | Stainless Steel |
Ejector Location | Both Ends |
Ejector Type | Locking |
Latch Plating Material | Tin |
Module Orientation | Right Angle |
Keying | Standard |
Number of Positions | 204 |
Center Key | Offset Left |
Number of Rows | 2 |
Number of Keys | 1 |
Number of Bays | 2 |
Contact Base Material | Copper Alloy |
Socket Style | SO DIMM |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 10µin, .254µm |
Contact Current Rating (Max) | .5A |
Socket Type | Memory Card |
Stack Height | .205in, 5.2mm |
DRAM Voltage | 1.5V |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .024in, .6mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Solder Peg |
PCB Mount Retention | With |
Circuit Application | Power |
Comment | With floating peg. |
Packaging Quantity | 20 |
Packaging Method | Semi-Hard Tray Assembly |
Profile | Standard |
Row-to-Row Spacing | .322in, 8.2mm |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
DRAM Type | Double Data Rate (DDR) 3 |
SGRAM Voltage | 1.5V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Semi-Hard Tray Ddr3 204P 5.2H Std Au0.25 |Amp Te Connectivity 2013289-2 | Newark Electronics |
TE Connectivity - AMP DIMM Connector DDR3 204P 5.2H STD Au0.25 | Distrelec |
SEMI-HARD TRAY DDR3 204P 5.2H STD Au0.25 DRAM Type: Double Data Rate (DDR) 3 Stack Height: .205 in Stack Height: 5.2 mm Module Orientation: Right Angle Number of Positions: 204 Double Data Rate (DDR) 3 .205" 5.2 mm Right Angle | So Dimm | Part Number: 2013289-2 | Internal Number: 2013289-2 | .205" | TE Connectivity | TE Store |
CONNECTOR, DDR3 SODIMM SOCKET, 204POS | element14 |
Conn SO DIMM Socket SKT 204 POS 0.6mm Solder RA SMD Tray | Avnet America |
204 POS 5.2mm SEMI-HARD DDR3 SODIMM SOCKET TRAY | Future Electronics |
SEMI-HARD TRAY DDR3 204P 5.2H STD Au0.25, SO DIMM Sockets | TE Connectivity 2013289-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2013289-2?
Additional datasheets, footprints and schematics for 2013289-2 are listed on our Part Details page. You can also find images and similar parts to 2013289-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2013289-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2013289-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2013289-2 fall under?
The 2013289-2 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2013289-2 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2013289-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2013289-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2013289-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2013289-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2013289-2 often in real-time on the comparison pages.
What if I can't find stock of 2013289-2?
You can fill out our help required form which you can use to request a quote for 2013289-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.