Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.38
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$32.95
|
197
in stock
|
Buy Now | |
Chip One Stop
from US$23.40
|
197
in stock
|
Buy Now | |
Distrelec
from US$21.85
|
197
in stock
|
Buy Now | |
TE Store
from US$33.99
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$17.91
|
-
|
Buy Now | |
Avnet America
from US$16.13
|
-
|
Buy Now | |
RS Americas
from US$32.25
|
-
|
Buy Now | |
Boersig
from US$19.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 75 |
---|---|
Height | 2.595in, 65.91mm |
Width | 28.19mm, 1.11in |
Length | 23.24mm, .915in |
Housing Color | Black |
Centerline (Pitch) | 4.57mm, .18in |
Housing Material | Phenolic |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
For Use With | Plug Block |
Packaging Quantity | 50 |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Connector System | Cable-to-Panel, Cable-to-Cable |
Housing Type | Receptacle |
Contact Type | Socket |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Rack&Panel Connectors 75P M RECEPT HSG | Rapid Electronics |
TE Connectivity - AMP PWR CONN FEMALE BLOCK MIN. RECT. | Distrelec |
FEMALE BLOCK MIN. RECT. Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 75 Centerline (Pitch): 3.81 mm Housing Receptacle Cable-to-Cable 75 | Rectangular Power Connector | Part Number: 201311-1 | Internal Number: 201311-1 | 3.81 mm | TE Connectivity | TE Store |
Connector,M series block,female,75 Way | RS |
Rectangular Housing, Receptacle, 75 Position | Newark Electronics |
Conn Housing RCP 75 POS 3.81mm ST Loose Piece | Avnet America |
M Series 3.81mm Pitch 75 Way 6 Row Female Straight PCB Housing | TE Connectivity 201311-1 | RS Americas |
Where can I find additional details, specifications and documents for a 201311-1?
Additional datasheets, footprints and schematics for 201311-1 are listed on our Part Details page. You can also find images and similar parts to 201311-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201311-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201311-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201311-1 fall under?
The 201311-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201311-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201311-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201311-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201311-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and RS have stock available or on a lead time for 201311-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201311-1 often in real-time on the comparison pages.
What if I can't find stock of 201311-1?
You can fill out our help required form which you can use to request a quote for 201311-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.