Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.18
|
199
in stock
|
Buy Now | |
Rapid Electronics
from US$37.53
|
199
in stock
|
Buy Now | |
Chip One Stop
from US$20.20
|
199
in stock
|
Buy Now | |
Distrelec
from US$25.39
|
199
in stock
|
Buy Now | |
Avnet America
from US$18.74
|
-
|
Buy Now | |
element14
from US$21.60
|
-
|
Buy Now | |
Boersig
from US$22.14
|
-
|
Buy Now | |
TE Store
from US$37.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 75 |
---|---|
Width | 28.19mm, 1.11in |
Height | 2.595in, 65.91mm |
Length | 23.24mm, .915in |
Centerline (Pitch) | 4.57mm, .18in |
Housing Material | Phenolic |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Panel Mount Feature | With |
Panel Mount Feature Type | Screw Mount |
Connector Mounting Type | Panel |
For Use With | Receptacle Block |
Packaging Quantity | 50 |
Packaging Method | Carton |
Product Type | Housing |
Connector System | Cable-to-Panel, Cable-to-Cable |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Sealable | No |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Rack & Panel Connectors Male Blk 75P Rcpt |Amp Te Connectivity 201310-1 | Newark Electronics |
Rack&Panel Connectors MALE BLK 75P RCPT | Rapid Electronics |
TE Connectivity - AMP PWR CONN MALE BLOCK 75 PL.-MIN RECT. | Distrelec |
Conn Housing PL 75 POS 3.81mm ST Loose Piece | Avnet America |
Special Order: MALE BLOCK 75 PL.-MIN RECT. Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Cable-to-Cable Cable-to-Panel Number of Positions: 75 Centerline (Pitch): 3.81 mm Housing Plug Cable-to-Cable 75 | Rectangular Power Connector | Part Number: 201310-1 | Internal Number: 201310-1 | 3.81 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
No. of Contacts | 75Contacts |
---|---|
Product Range | M Series |
Connector Mounting | Cable Mount |
Contact Termination Type | - |
Pitch Spacing | 3.81mm |
Gender | Plug |
Contact Gender | Pin |
Contact Material | - |
Where can I find additional details, specifications and documents for a 201310-1?
Additional datasheets, footprints and schematics for 201310-1 are listed on our Part Details page. You can also find images and similar parts to 201310-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201310-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201310-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201310-1 fall under?
The 201310-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 201310-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201310-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 201310-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201310-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 201310-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201310-1 often in real-time on the comparison pages.
What if I can't find stock of 201310-1?
You can fill out our help required form which you can use to request a quote for 201310-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.