Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Straight |
---|---|
Outer Shell Material | Brass |
Outer Shell Plating Material | Gold |
PCB Mount Orientation | Straight |
Contact Type | Socket |
RF Connector Center Contact Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
RF Connector Center Contact Material | Brass |
Contact Current Rating (Max) | 7.5A |
Mating Contact Retention | Without |
Impedance Options | Non-Matched |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | G series Modular Connectors |
Circuit Application | Power |
Comment | A ferrule and retention spring (201142-2) are required for each pin and socket. |
Dielectric Material | Polypropylene |
Packaging Method | Carton |
Connector Type | Coaxial Contacts |
Connector System | Cable-to-Cable |
Cable Type | RG 180, RG 195, RG 180A, 21-597, Belden 8218, RG 195A, RG 180B |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Coax Miniature Pin Assy Rohs Compliant: Yes |Amp Te Connectivity 201146-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 201146-2?
Additional datasheets, footprints and schematics for 201146-2 are listed on our Part Details page. You can also find images and similar parts to 201146-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201146-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201146-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201146-2 fall under?
The 201146-2 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 201146-2 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201146-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 201146-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201146-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet Abacus have stock available or on a lead time for 201146-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201146-2 often in real-time on the comparison pages.
What if I can't find stock of 201146-2?
You can fill out our help required form which you can use to request a quote for 201146-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.