Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
No stock
|
Buy Now | |
TE Store
from US$0.94
|
1,546
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
892
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
297
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
element14
from US$0.85
|
-
|
Buy Now |
Retention Spring Plating Material | Nickel |
---|---|
Retention Spring Material | Beryllium Copper |
Packaging Method | Carton |
RF Connector Hardware Type | Retention Spring |
RETENTION SPRING,PLTD Connector Hardware Accessory Type: Retention Spring Hardware Accessory Function: Latching, Locking & Retention Retention Spring Latching, Locking & Retention | Connector Hardware | Part Number: 201142-2 | Internal Number: 201142-2 | TE Connectivity | TE Store |
RETENTION SPRING,PLTD | Heilind Electronics |
Retention Spring,pltd |Amp Te Connectivity 201142-2 | Newark Electronics |
Connector Accessories Retention Spring Beryllium Copper | Avnet America |
RETENTION SPRING, PLTD, RF Connector Hardware | TE Connectivity 201142-2 | RS Americas |
RETENTION SPRING, M SERIES CONNECTOR | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Retention Spring |
---|---|
For Use With | M Series Connectors |
Product Range | - |
Where can I find additional details, specifications and documents for a 201142-2?
Additional datasheets, footprints and schematics for 201142-2 are listed on our Part Details page. You can also find images and similar parts to 201142-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 201142-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 201142-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 201142-2 fall under?
The 201142-2 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 201142-2 when available in the RF Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 201142-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 201142-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 201142-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 201142-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 201142-2 often in real-time on the comparison pages.
What if I can't find stock of 201142-2?
You can fill out our help required form which you can use to request a quote for 201142-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.