Status: | Unknown |
---|---|
Series: | Keithley 2000 Series |
RoHS: | Unknown |
No. of Digits | 7.5 |
---|---|
DMM Connectivity | GPIB RS232 USB |
Current Measure AC Max | - |
Voltage Measure AC Max | 1kV |
Resistance Measure Max | 0.1Gohm |
Product Range | Keithley 2000 Series |
Current Measure DC Max | 3A |
Voltage Measure DC Max | 750V |
Manufacturer Warranty | - |
DMM Functions | Current Voltage Frequency Resistance Temperature |
Plug Type | EU SWISS UK |
Current Measuring Range DC | 10mA to 3A |
DMM Response Type | True RMS |
DMM Type | Bench |
Ranging | Auto |
Temperature Measuring Range | -200°C to +400°C |
Voltage Measuring Range AC | 100mV to 750V |
Voltage Measuring Range DC | 100mV to 1kV |
MULTIMETER, DIGITAL, 7.5DIG | element14 |
LOW NOISE 7.5 DIGIT DMM @220V | RS |
Low Noise 7.5 Digit Dmm @220V |Keithley 2010/E | Newark Electronics |
Keithley Benchtop Digital Multimeter, TRMS AC + DC, 10Ohm ... 100MOhm | Distrelec |
Where can I find additional details, specifications and documents for a 2010/E?
Additional datasheets, footprints and schematics for 2010/E are listed on our Part Details page. You can also find images and similar parts to 2010/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2010/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2010/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2010/E fall under?
The 2010/E is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 2010/E when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2010/E you can contact the distributor directly for product support, shipping queries etc.
Is the 2010/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2010/E have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Distrelec have stock available or on a lead time for 2010/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2010/E often in real-time on the comparison pages.
What if I can't find stock of 2010/E?
You can fill out our help required form which you can use to request a quote for 2010/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.