200KXW270MEFC16X30 Capacitors by Rubycon Corporation

CAP 270µF 200V 20%

Status: Unknown
Series: KXW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Farnell
Farnell
from US$1.29
252
in stock
Buy Now
Logo for element14
element14
from US$1.46
252
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.59
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 270µF
Voltage Rating 200V
Product Range KXW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 16mm
Lead Spacing 7.5mm
Height 30mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Lifetime @ Temperature 2000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%

Alternative Descriptions

CAP, 270µF, 200V, 20% | element14
KXW 270uF 200V 20% 16x30/7,5 | Rutronik
Aluminium Electrolytic Capacitor, Kxw Series, 270 - F, - 20%, 200 V, 16 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 200KXW270MEFC16X30 | Newark Electronics
Aluminum Electrolytic Capacitor, 270 uF, 200 V, � 20%, 2000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 200KXW270MEFC16X30?

Additional datasheets, footprints and schematics for 200KXW270MEFC16X30 are listed on our Part Details page. You can also find images and similar parts to 200KXW270MEFC16X30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 200KXW270MEFC16X30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200KXW270MEFC16X30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 200KXW270MEFC16X30 fall under?

The 200KXW270MEFC16X30 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 200KXW270MEFC16X30 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 200KXW270MEFC16X30 you can contact the distributor directly for product support, shipping queries etc.

Is the 200KXW270MEFC16X30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 200KXW270MEFC16X30 have stock available?

Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Avnet Abacus have stock available or on a lead time for 200KXW270MEFC16X30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 200KXW270MEFC16X30 often in real-time on the comparison pages.

What if I can't find stock of 200KXW270MEFC16X30?

You can fill out our help required form which you can use to request a quote for 200KXW270MEFC16X30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay