Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Colour | White |
Contact Termination | Surface Mount Vertical |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Material | LCP |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 22AWG |
Withstand Voltage | 1500V |
Smt Poke-In.1 Pos.sealed Connector |Amp Te Connectivity 2008994-1 | Newark Electronics |
CONNECTOR, POKE-IN, 1WAY, SEALED | element14 |
LED Interconnection RCP 1 POS RA | Avnet America |
Where can I find additional details, specifications and documents for a 2008994-1?
Additional datasheets, footprints and schematics for 2008994-1 are listed on our Part Details page. You can also find images and similar parts to 2008994-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008994-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008994-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008994-1 fall under?
The 2008994-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2008994-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008994-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008994-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008994-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 2008994-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008994-1 often in real-time on the comparison pages.
What if I can't find stock of 2008994-1?
You can fill out our help required form which you can use to request a quote for 2008994-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.