Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.97
|
41
in stock
|
Buy Now | |
RS Americas
from US$92.19
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$86.91
|
6
in stock
|
Buy Now | |
Boersig
from US$93.59
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$124.30
|
4
in stock
|
Buy Now | |
element14
from US$87.71
|
2
in stock
|
Buy Now | |
Farnell
from US$85.54
|
2
in stock
|
Buy Now | |
Future Electronics
from US$77.87
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$124.30
|
1
in stock
|
Buy Now | |
Avnet America
from US$97.17
|
-
|
Buy Now | |
TTI Europe
from US$76.63
|
-
|
Buy Now | |
TE Store
from US$103.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insertion & Extraction Tool Type | Contact Insertion |
---|---|
Insertion & Extraction Tool Application | Contact-to-Housing |
Insertion Tool for CPC Contacts, Straight Action, Max insulation diameter of 0.09 | TE Connectivity 200893-2 | RS Americas |
Insertion Tool Cont Rohs Compliant: Na |Te Connectivity 200893-2 | Newark Electronics |
INSERTION TOOL CONT | Heilind Electronics |
INSERTION TOOL, SERIES 1 | element14 |
Insertion Tool For Circular Connector Contacts | Future Electronics |
Straight Action Hand Tool | Avnet America |
INSERTION TOOL CONT Insertion & Extraction Tool Type: Contact Insertion Insertion & Extraction Tool Application: Contact-to-Housing Contact Insertion Contact-to-Housing | Insertion And Extraction Tool | Part Number: 200893-2 | Internal Number: 200893-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Amp Type I & II Series Contacts |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 200893-2?
Additional datasheets, footprints and schematics for 200893-2 are listed on our Part Details page. You can also find images and similar parts to 200893-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200893-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200893-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200893-2 fall under?
The 200893-2 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 200893-2 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200893-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 200893-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200893-2 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Boersig and Heilind Electronics have stock available or on a lead time for 200893-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200893-2 often in real-time on the comparison pages.
What if I can't find stock of 200893-2?
You can fill out our help required form which you can use to request a quote for 200893-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.