Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
6,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
6,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
6,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
6,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
491
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Header Mating Direction | Horizontal |
---|---|
Pre-Designed Cables Available | No |
Number of Rows | 1 |
装着済み | Yes |
Number of Positions | 1 |
Contact Current Rating (Max) | 4A |
Contact Layout | Inline |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 3µm, 118.11µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 118µin, 3µm |
Stamped and Formed | Yes |
Contact Type | Socket |
Post-Mating Assembly Measurement | .413in, 10.5mm |
Accepts Wire Insulation Diameter Range | 2.1mm, .0826in |
Wire Size | 18 – 22AWG |
Length | 10.5mm, .413in |
Width | .156in, 3.95mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | .154in, 3.9mm |
Operating Voltage | 250VDC, 250VAC |
ハウジングの色 | White |
Circuit Identification Feature | Without |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Agency/Standard Number | C22.2 No. 182.3-M1987, UL 1977 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Mounting Angle | Right Angle |
PCB Mount Alignment | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
SMT Compatible | No |
Packaging Method | Tape & Reel |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Lighting Interconnect Level | Level 2 |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Receptacle |
Product Line | Poke-In |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Tool-less Wire Termination | Yes |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
UV Exposure Rated | No |
Connector 1 Pos Thru-Hole Poke |Amp Te Connectivity 2008839-1 | Newark Electronics |
Lighting Connectors 1P Thru-Hole Poke-In | Rapid Electronics |
TE Connectivity Connector 1 Pos Thru-Hole Poke Lighting Connectors 1P Thru-Hole Poke-In | Distrelec |
Connector: plug-in | Transfer Multisort Elektronik |
Conn Wire to Board RCP 1 POS Solder RA Thru-Hole | Avnet America |
1 Way 1 Row Right Angle Lighting Connectors Through Hole Wire to Board | TE Connectivity 2008839-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2008839-1?
Additional datasheets, footprints and schematics for 2008839-1 are listed on our Part Details page. You can also find images and similar parts to 2008839-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008839-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008839-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008839-1 fall under?
The 2008839-1 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2008839-1 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008839-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008839-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008839-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 2008839-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008839-1 often in real-time on the comparison pages.
What if I can't find stock of 2008839-1?
You can fill out our help required form which you can use to request a quote for 2008839-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.