Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.69
|
1,851
in stock
|
Buy Now | |
Avnet America
from US$2.93
|
1,851
in stock
|
Buy Now | |
TE Store
from US$8.60
|
913
in stock
|
Buy Now | |
Heilind Electronics
from US$5.68
|
394
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.68
|
118
in stock
|
Buy Now | |
Boersig
from US$5.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Zinc Alloy |
---|---|
Thread Lead Type | Double |
Length | 1.56in, 27.89mm |
Width | 7.92mm, .312in |
Height | 7.92mm, .312in |
Hardware Type | Jackscrew Kit |
Jackscrew Material | Zinc Alloy |
Screw & Hole Thread Size | 6-32 [M3.5 x .6] |
Jackscrew Type | Turnable |
Mounting Hardware | Jackscrew Pin and Jackscrew Tip Female |
Jackscrew Finish | Clear Chromate |
Jackscrew Style | Female |
For Use With | 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Posted Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Standard Connectors, 20 and 28-Position High Voltage Connectors, 15,16,and 42-Position Mixed Connectors, 12 Position High Current Connectors |
Comment | Use turnable jackscrews on mating housings when mating to grounding block., Two required. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
Accessory Type:Turnable Jack Screw | Newark Electronics |
Connector Accessories Female Jackscrew Kit Loose Piece | Avnet America |
SERIESM JACKSCREW FEMALE ASS Connector Hardware Accessory Type: Female Screwlock Primary Product Material: Stainless Steel Zinc Alloy Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Female Screwlock Stainless Steel | Connector Hardware | Part Number: 200870-1 | Internal Number: 200870-1 | TE Connectivity | TE Store |
SERIES M JACKSCREW FEMALE ASS | Heilind Electronics |
Jackscrew female M3.5 x 0.6 M Series | RS |
"SERIES""M"" JACKSCREW FEMALE ASS" | Boersig |
Where can I find additional details, specifications and documents for a 200870-1?
Additional datasheets, footprints and schematics for 200870-1 are listed on our Part Details page. You can also find images and similar parts to 200870-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200870-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200870-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200870-1 fall under?
The 200870-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 200870-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200870-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 200870-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200870-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 200870-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200870-1 often in real-time on the comparison pages.
What if I can't find stock of 200870-1?
You can fill out our help required form which you can use to request a quote for 200870-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.