Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.22
|
1,748
in stock
|
Buy Now | |
Avnet America
from US$3.07
|
1,748
in stock
|
Buy Now | |
Heilind Electronics
from US$8.01
|
1,082
in stock
|
Buy Now | |
TE Store
from US$9.46
|
575
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.01
|
252
in stock
|
Buy Now | |
Chip One Stop
from US$5.55
|
6
in stock
|
Buy Now | |
RS Americas
from US$4.18
|
-
|
Buy Now | |
Boersig
from US$5.93
|
-
|
Buy Now | |
Distrelec
from US$6.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Zinc Alloy |
---|---|
Thread Lead Type | Double |
Height | .312in, 7.92mm |
Width | 7.92mm, .312in |
Length | 27.89mm, 1.533in |
Hardware Type | Jackscrew Kit |
Screw & Hole Thread Size | 6-32 UNC-2A |
Jackscrew Material | Zinc Alloy |
Jackscrew Finish | Clear Chromate |
Jackscrew Type | Turnable |
Jackscrew Style | Male |
Mounting Hardware | Jackscrew Pin and Jackscrew Tip Male |
For Use With | 12 Position High Current Connectors, 20 and 28-Position High Voltage Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Standard Connectors, 6, 14, 20, 26, 34, 41, 50, 75 and 104 Position Posted Connectors, 15,16,and 42-Position Mixed Connectors |
Comment | Use turnable jackscrews on mating housings when mating to grounding block., Two required. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Hardware |
Strain Relief | Without |
Accessory Type:Turnable Jack Screw | Newark Electronics |
Connector Accessories Male Jackscrew Kit Loose Piece | Avnet America |
SER. M JACKSCREW MALE ASSEM. | Heilind Electronics |
SER. M JACKSCREW MALE ASSEM. Connector Hardware Accessory Type: Male Screwlock Primary Product Material: Stainless Steel Zinc Alloy Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Male Screwlock Stainless Steel | Connector Hardware | Part Number: 200868-1 | Internal Number: 200868-1 | TE Connectivity | TE Store |
M-Series Series, Male M3.5 x 0.6 Jack Screw for use with Standard Connector | TE Connectivity 200868-1 | RS Americas |
"SER. ""M"" JACKSCREW MALE ASSEM." | Boersig |
TE Connectivity - AMP SER. "M" JACKSCREW MALE ASSEM. | Distrelec |
Where can I find additional details, specifications and documents for a 200868-1?
Additional datasheets, footprints and schematics for 200868-1 are listed on our Part Details page. You can also find images and similar parts to 200868-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200868-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200868-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200868-1 fall under?
The 200868-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 200868-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200868-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 200868-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200868-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 200868-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200868-1 often in real-time on the comparison pages.
What if I can't find stock of 200868-1?
You can fill out our help required form which you can use to request a quote for 200868-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.