Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F44514-000,
AMP-0-0200867-1 |
Material | Zinc Alloy |
---|---|
Thread Lead Type | Double |
Width | .312in, 7.92mm |
Height | .312in, 7.92mm |
Length | 43.26mm, 2.188in |
Jackscrew Material | Zinc Alloy |
Jackscrew Finish | Non-Hexavalent Chromate |
Hardware Type | Jackscrew Kit |
Jackscrew Type | Turnable |
Mounting Hardware | Jackscrew Pin and Jackscrew Tip Female |
Jackscrew Style | Female |
Screw & Hole Thread Size | 6-32 [M3.5 x .6] |
For Use With | 12 Position High Current Connectors, 20, 26, 34, 41 and 50 Position Standard Connectors, 20 and 28-Position High Voltage Connectors, 20, 26, 34, 41 and 50 Position Posted Connectors, 15,16,and 42-Position Mixed Connectors |
Comment | Use turnable jackscrews on mating housings when mating to grounding block., Two required. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
SERIES M JACKSCREW FEM. ASSY Connector Hardware Accessory Type: Female Screwlock Primary Product Material: Stainless Steel Zinc Alloy Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Female Screwlock Stainless Steel | Connector Hardware | Part Number: 200867-1 | Internal Number: 200867-1 | Alias Number: AMP-0-0200867-1 | TE Connectivity | TE Store |
Jack Screw Kit, M3.5, 12.32Mm M Ser Conn | Newark Electronics |
Connector Accessories Female Jackscrew Kit Loose Piece | Avnet America |
SERIES "M" JACKSCREW FEM. ASSY | TE Connectivity 200867-1 | RS Americas |
Where can I find additional details, specifications and documents for a 200867-1?
Additional datasheets, footprints and schematics for 200867-1 are listed on our Part Details page. You can also find images and similar parts to 200867-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200867-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200867-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200867-1 fall under?
The 200867-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 200867-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200867-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 200867-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200867-1 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 200867-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200867-1 often in real-time on the comparison pages.
What if I can't find stock of 200867-1?
You can fill out our help required form which you can use to request a quote for 200867-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.