Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
13,308
in stock
|
Buy Now | |
element14
from US$0.10
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
5,004
in stock
|
Buy Now | |
Boersig
from US$0.11
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Area Plating Finish | Bright |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Wire Size | 22 – 18AWG, .33 – .82mm² |
Accepts Wire Insulation Diameter Range | 1.5 – 2.79mm, .059 – .11in |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Socket Micro MNL, TIN 22-18 AW Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Tin 250 VAC | Connector Contact | Part Number: 2008625-1 | Internal Number: 2008625-1 | TE Connectivity | TE Store |
CONTACT, SOCKET, 22-18AWG, CRIMP | element14 |
Socket Micro Mnl, Tin 22-18 Aw Rohs Compliant: Yes |Te Connectivity 2008625-1 | Newark Electronics |
TIN 22-18 AW Receptacle | Future Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Socket Micro MNL, TIN 22-18 AW | TE Connectivity 2008625-1 | RS Americas |
TE Connectivity Socket Micro MNL TIN 22-18 AW Pin & Sock | Distrelec |
Where can I find additional details, specifications and documents for a 2008625-1?
Additional datasheets, footprints and schematics for 2008625-1 are listed on our Part Details page. You can also find images and similar parts to 2008625-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008625-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008625-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008625-1 fall under?
The 2008625-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2008625-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008625-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008625-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008625-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Boersig have stock available or on a lead time for 2008625-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008625-1 often in real-time on the comparison pages.
What if I can't find stock of 2008625-1?
You can fill out our help required form which you can use to request a quote for 2008625-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.