Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Material | Zinc |
---|---|
Seal Material | Silicone Rubber |
Connector Shape | Circular |
Standard Reference | Open Device-Net Vendors Association (ODVA) |
Shielded | No |
Lanyard Length | 5in, 127mm |
Coupling Nut Base Material | Zinc |
Lanyard | With |
実装方法 | Bag, Box |
Packaging Quantity | 1 |
Packaging Method | Box, Bag |
Modular Jacks & Plugs Products | Accessories |
Grade | Industrial Ethernet |
Closure Cap Type | Plug Cordset |
Modular Jacks & Plugs Accessory Type | Protective Cover |
Connectors & Connector Components Type | Accessory |
PROTECTIVE COVER KIT | Heilind Electronics |
Protective Cover Kit, Zinc | Newark Electronics |
Connector Accessories RJ-45 Protective Cover Kit with Chain Straight Zinc Chromate | Avnet America |
Where can I find additional details, specifications and documents for a 2008618-1?
Additional datasheets, footprints and schematics for 2008618-1 are listed on our Part Details page. You can also find images and similar parts to 2008618-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008618-1 fall under?
The 2008618-1 is listed under Connectors > Modular Jacks & Plugs > Modular Jack & Plug Accessories > Modular Jack & Plug Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2008618-1 when available in the Modular Jack & Plug Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008618-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008618-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008618-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for 2008618-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008618-1 often in real-time on the comparison pages.
What if I can't find stock of 2008618-1?
You can fill out our help required form which you can use to request a quote for 2008618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.