Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
CSA File Number | LR7189 |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 3000 |
Packaging Method | Box & Tray, Tray |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4 Pos Micro Mnl, Top Latch, Bl |Te Connectivity 2008571-4 | Newark Electronics |
4 POS MICRO MNL, SIDE LATCH, B | Avnet America |
4 POS MICRO MNL, TOP LATCH, BL | TE Connectivity 2008571-4 | RS Americas |
Special Order: 4 POS MICRO MNL, TOP LATCH, BL Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 2008571-4 | Internal Number: 2008571-4 | 3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2008571-4?
Additional datasheets, footprints and schematics for 2008571-4 are listed on our Part Details page. You can also find images and similar parts to 2008571-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008571-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008571-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008571-4 fall under?
The 2008571-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2008571-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008571-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008571-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008571-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 2008571-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008571-4 often in real-time on the comparison pages.
What if I can't find stock of 2008571-4?
You can fill out our help required form which you can use to request a quote for 2008571-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.