Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
31,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
31,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
31,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
31,000
in stock
|
Buy Now | |
Farnell
from US$0.47
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.39
|
-
|
Buy Now | |
TE Store
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Header Mating Direction | Horizontal |
---|---|
Pre-Designed Cables Available | No |
Number of Positions | 1 |
Number of Rows | 1 |
装着済み | Yes |
Contact Current Rating (Max) | 4A |
Contact Termination Area Plating Material | Tin over Nickel |
Stamped and Formed | Yes |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 118.11µin, 3µm |
Contact Mating Area Plating Thickness | 3µm, 118µin |
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
Accepts Wire Insulation Diameter Range | .0826in, 2.1mm |
Width | .156in, 3.95mm |
Wire Size | 18 – 22AWG |
Post-Mating Assembly Measurement | .413in, 10.5mm |
Length | 14.22mm, .56in |
Height | 3.9mm, .154in |
Operating Voltage | 250VDC, 250VAC |
ハウジングの色 | Black |
Circuit Identification Feature | Without |
Agency/Standard Number | C22.2 No. 182.3-M1987, UL 1977 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment | Without |
Mounting Angle | Right Angle |
SMT Compatible | Yes |
Packaging Method | SMT Pocket Tape |
Product Type | Connector |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire |
Lighting Interconnect Level | Level 2 |
Product Line | Poke-In |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Connector Assembly |
Connector System | Wire-to-Board |
Sealable | No |
Tool-less Wire Termination | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
SMT Soldering Temperature | 220°C, 428°F |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
UV Exposure Rated | No |
Lighting Connectors 1 Pos Smt Poke-In Black |Amp Te Connectivity 2008563-2 | Newark Electronics |
Lighting Connectors 1 Pos SMT Poke-In Black | Rapid Electronics |
TE Connectivity Connector 1 Pos SMT Poke-In B Lighting Connectors 1 Pos SMT Poke-In Black | Distrelec |
CONNECTOR,1 POS SMT POKE-IN, B | Farnell |
18 - 22 AWG Single Position Tin Finish SMT Poke-In Black Receptacle | Future Electronics |
Connector,recpt,SMT,poke-in,1 Way,Black | RS |
LED Interconnection RCP 1 POS RA | Avnet America |
1 Way 1 Row Right Angle Lighting Connectors Surface Mount Wire to Board | TE Connectivity 2008563-2 | RS Americas |
WIRE-BOARD CONNECTOR RECEPTACLE 1 POSITION 4MM, FULL REEL | element14 |
Special Order: Connector,1 Pos SMT Poke-In, B Connector System: Wire-to-Board Number of Positions: 1 Connector & Contact Terminates To: Wire & Cable Connector Height: .154 in Connector Height: 3.9 mm Wire-to-Board 1 Wire & Cable .154" | Poke-In Connector | Part Number: 2008563-2 | Internal Number: 2008563-2 | .154" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2008563-2?
Additional datasheets, footprints and schematics for 2008563-2 are listed on our Part Details page. You can also find images and similar parts to 2008563-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008563-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008563-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008563-2 fall under?
The 2008563-2 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2008563-2 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008563-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008563-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008563-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2008563-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008563-2 often in real-time on the comparison pages.
What if I can't find stock of 2008563-2?
You can fill out our help required form which you can use to request a quote for 2008563-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.