Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.60
|
49,103
in stock
|
Buy Now | |
TE Store
from US$0.53
|
55,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
49,103
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
49,103
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
49,103
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now |
Header Mating Direction | Vertical |
---|---|
Preloaded | Yes |
Number of Positions | 3 |
Pre-Designed Cables Available | No |
Number of Rows | 1 |
Contact Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 79.92 – 120.08µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 120µin, 3.05µm |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
端子嵌合面のめっき厚 | 2.03 – 3.05µm |
Stamped and Formed | Yes |
Post-Mating Assembly Measurement | 25mm, .984in |
PCB Thickness (Recommended) | 1.8mm, .07in |
Accepts Wire Insulation Diameter Range | .0866in, 2.2mm |
Width | .289in, 7.35mm |
Height | .512in, 13mm |
Length | 25mm, .984in |
Wire Size | 18AWG |
Operating Voltage (Max) | 600VAC, 600VDC |
Housing Material | PBT GF |
Centerline (Pitch) | .323in, 8.2mm |
Housing Color | Black |
Circuit Identification Feature | Without |
Agency/Standard Number | C22.2 No. 182.3, UL 1977 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Mounting Angle | Vertical |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Make First / Break Last | No |
Product Type | Connector |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector Style | Screwless Wire |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Tool-less Wire Termination | Yes |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
UV Exposure Rated | No |
ASSY,IN-LINE VERT SCREWLESS WIRE Lighting Product Type: Connector Termination Method to Wire & Cable: Poke-In Lighting Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Connector Poke-In Header Wire-to-Board | Ballast Connector | Part Number: 2008552-3 | Internal Number: 2008552-3 | TE Connectivity | TE Store |
Lighting Conn 3P In-Line Screwless Wire Connector |Amp Te Connectivity 2008552-3 | Newark Electronics |
Lighting Conn 3P IN-LINE SCREWLESS WIRE CONNECTOR | Rapid Electronics |
TE Connectivity ASSY IN-LINE VERT SCREWLESS WIRE Lighting Connectors 3P IN-LINE SCREWLESS WIRE CONNECTOR | Distrelec |
Conn Wire to Board HDR 3 POS 8.2mm Solder ST Thru-Hole Tray | Avnet America |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a 2008552-3?
Additional datasheets, footprints and schematics for 2008552-3 are listed on our Part Details page. You can also find images and similar parts to 2008552-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2008552-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2008552-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2008552-3 fall under?
The 2008552-3 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2008552-3 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2008552-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2008552-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2008552-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2008552-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2008552-3 often in real-time on the comparison pages.
What if I can't find stock of 2008552-3?
You can fill out our help required form which you can use to request a quote for 2008552-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.